Belden Inc. Bus Bar Wire, 1000Ft, 16Awg, Copper; Jacket Material Belden 8013 0001000

Description
BUS BAR WIRE, 1000FT, 16AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:16AWG; Conductor Area CSA:1.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 1000FT, 16AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:16AWG; Conductor Area CSA:1.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 1000Ft, 16Awg, Copper; Jacket Material Belden - 87K2701 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 1000Ft, 16Awg, Copper; Jacket Material Belden
87K2701
Bus Bar Wire, 1000Ft, 16Awg, Copper; Jacket Material Belden 87K2701
BUS BAR WIRE, 1000FT, 16AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:16AWG; Conductor Area CSA:1.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

BUS BAR WIRE, 1000FT, 16AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:16AWG; Conductor Area CSA:1.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K2701
Product Name Bus Bar Wire, 1000Ft, 16Awg, Copper; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type HF plug connector
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details