Belden Inc. Bus Bar Wire, 100Ft, 16Awg, Copper; Jacket Material Belden 8013 000100

Description
BUS BAR WIRE, 100FT, 16AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 100FT, 16AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 16Awg, Copper; Jacket Material Belden - 02F5302 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 16Awg, Copper; Jacket Material Belden
02F5302
Bus Bar Wire, 100Ft, 16Awg, Copper; Jacket Material Belden 02F5302
BUS BAR WIRE, 100FT, 16AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 16AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5302
Product Name Bus Bar Wire, 100Ft, 16Awg, Copper; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Cable Assembly - 60042A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers