Belden Inc. Bus Bar Wire, 1000Ft, 14Awg, Copper; Jacket Material Belden 8012 0001000

Description
BUS BAR WIRE, 1000FT, 14AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:14AWG; Conductor Area CSA:2.15mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 1000FT, 14AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:14AWG; Conductor Area CSA:2.15mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 1000Ft, 14Awg, Copper; Jacket Material Belden - 02F5305 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 1000Ft, 14Awg, Copper; Jacket Material Belden
02F5305
Bus Bar Wire, 1000Ft, 14Awg, Copper; Jacket Material Belden 02F5305
BUS BAR WIRE, 1000FT, 14AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:14AWG; Conductor Area CSA:2.15mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

BUS BAR WIRE, 1000FT, 14AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:14AWG; Conductor Area CSA:2.15mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5305
Product Name Bus Bar Wire, 1000Ft, 14Awg, Copper; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTF - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details