Belden Inc. Single Conductor Cables (Hook - UpWire) - 8012 000100 8012 000100

Description
Manufacturer: Belden Inc. Win Source Part Number: 778110-8012 000100 Wire Gauge: 14 AWG Length: 100.0' (30.5m) Cable Type: Bus Bar Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket Color: None (Non-Insulated) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Win Source Part Number: 778110-8012 000100 Wire Gauge: 14 AWG Length: 100.0' (30.5m) Cable Type: Bus Bar Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket Color: None (Non-Insulated) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 8012 000100
778110-8012 000100
Single Conductor Cables (Hook - UpWire) - 8012 000100 778110-8012 000100
Manufacturer: Belden Inc. Win Source Part Number: 778110-8012 000100 Wire Gauge: 14 AWG Length: 100.0' (30.5m) Cable Type: Bus Bar Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket Color: None (Non-Insulated) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Belden Inc.
Win Source Part Number: 778110-8012 000100
Wire Gauge: 14 AWG
Length: 100.0' (30.5m)
Cable Type: Bus Bar
Conductor Strand: Solid
Conductor Material: Copper, Tinned
Jacket Color: None (Non-Insulated)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bus Bar Wire, 100Ft, 14Awg, Copper; Jacket Material Belden - 87K6237 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 14Awg, Copper; Jacket Material Belden
87K6237
Bus Bar Wire, 100Ft, 14Awg, Copper; Jacket Material Belden 87K6237
BUS BAR WIRE, 100FT, 14AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:14AWG; Conductor Area CSA:2.15mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 14AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:14AWG; Conductor Area CSA:2.15mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 778110-8012 000100 87K6237
Product Name Single Conductor Cables (Hook - UpWire) - 8012 000100 Bus Bar Wire, 100Ft, 14Awg, Copper; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details