Belden Inc. Bus Bar Wire, 100Ft, 12Awg, Copper; Jacket Material Belden 8011 000100

Description
BUS BAR WIRE, 100FT, 12AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:12AWG; Conductor Area CSA:3.48mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 100FT, 12AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:12AWG; Conductor Area CSA:3.48mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 12Awg, Copper; Jacket Material Belden - 02F5306 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 12Awg, Copper; Jacket Material Belden
02F5306
Bus Bar Wire, 100Ft, 12Awg, Copper; Jacket Material Belden 02F5306
BUS BAR WIRE, 100FT, 12AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:12AWG; Conductor Area CSA:3.48mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 12AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:12AWG; Conductor Area CSA:3.48mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5306
Product Name Bus Bar Wire, 100Ft, 12Awg, Copper; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
BNC Male to Test Cable, RG58C/U - 1046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details