The Shld Flex Cable, part number 69AC7661, features seven conductors with a cross-sectional area of 2.5 mm² and is available in a length of 50 meters. This cable is designed for applications requiring flexibility and is suitable for use in environments with occasional movement. It is constructed with stranded bare copper conductors and has a PVC insulation and jacket, providing good chemical resistance and flexibility. The cable is rated for a voltage of 300/500 V and can operate within a temperature range of -30°C to +70°C for occasional movement, and -40°C to +80°C for fixed installations. The bending radius is specified as 10 times the outer diameter for occasional movement and 4 times for fixed installations. The product is compliant with RoHS and REACH directives, making it suitable for environmentally conscious projects.
SHLD FLEX CABLE, 7COND, 2.5MM2, 50M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 69AC7661 |
| Product Name | Shld Flex Cable, 7Cond, 2.5Mm2, 50M; Cable Shielding Belden |
| Standards / Certifications | RoHS |