Belden Inc. Unshld Flex Cable, 7Cond, 1.5Mm2, 100M; Cable Shielding Belden 7GD-B100

Description
UNSHLD FLEX CABLE, 7COND, 1.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 7COND, 1.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 7Cond, 1.5Mm2, 100M; Cable Shielding Belden - 67AC4721 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 1.5Mm2, 100M; Cable Shielding Belden
67AC4721
Unshld Flex Cable, 7Cond, 1.5Mm2, 100M; Cable Shielding Belden 67AC4721
UNSHLD FLEX CABLE, 7COND, 1.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 1.5MM2, 100M; Cable Shielding:Unscreened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AC4721
Product Name Unshld Flex Cable, 7Cond, 1.5Mm2, 100M; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details