The Shld Flex Cable, 7Cond, 1Mm2, 100M is a shielded PVC control cable designed for applications requiring flexibility and durability. It features a tinned copper braid shield that provides excellent noise immunity, making it suitable for precision control sensors, multi-axis control machines, and various industrial equipment. The cable has a voltage rating of 300/500 V and operates effectively within a temperature range of -30 °C to +70 °C for occasional movement, and -40 °C to +80 °C for fixed installations. The cable's construction includes stranded bare copper conductors and PVC insulation, ensuring good chemical and UV resistance. The bending radius is specified as 20 times the outer diameter for occasional movement and 6 times for fixed installations. This product is compliant with RoHS, REACH, and CE directives, making it a reliable choice for engineers seeking a robust and flexible cable solution.
SHLD FLEX CABLE, 7COND, 1MM2, 100M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 67AC4720 |
| Product Name | Shld Flex Cable, 7Cond, 1Mm2, 100M; Cable Shielding Belden |
| Standards / Certifications | RoHS |