Belden Inc. Shld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Belden 7GBSY-KC50

Description
SHLD FLEX CABLE, 7COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 7COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Belden - 69AC7655 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Belden
69AC7655
Shld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Belden 69AC7655
SHLD FLEX CABLE, 7COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC7655
Product Name Shld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details