COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:5.5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 29M7271 |
| Product Name | Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden |
| Cable Type | Coaxial |