Belden Inc. Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden 7976R 010500

Description
COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:7AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; External Diameter:12.7mm RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:7AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; External Diameter:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden - 87K1522 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
87K1522
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden 87K1522
COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:7AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; External Diameter:12.7mm RoHS Compliant: Yes

COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:7AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; External Diameter:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1522
Product Name Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details