Belden Inc. Utp Cable, Cat6, 23Awg, 305M; Cable Shielding Belden 7965ENH.00305

Description
UTP CABLE, CAT6, 23AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.57mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of Max RoHS Compliant: Yes
Datasheet
Description
UTP CABLE, CAT6, 23AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.57mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utp Cable, Cat6, 23Awg, 305M; Cable Shielding Belden - 42AC1335 - Newark, An Avnet Company
Chicago, IL, United States
Utp Cable, Cat6, 23Awg, 305M; Cable Shielding Belden
42AC1335
Utp Cable, Cat6, 23Awg, 305M; Cable Shielding Belden 42AC1335
UTP CABLE, CAT6, 23AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.57mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of Max RoHS Compliant: Yes

UTP CABLE, CAT6, 23AWG, 305M; Cable Shielding:Unscreened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.57mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1335
Product Name Utp Cable, Cat6, 23Awg, 305M; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details