Belden Inc. U/utp Unshld Cable, 4Pr, Cat6/5E, 23Awg; Cable Shielding Belden 7965E.01305

Description
U/UTP UNSHLD CABLE, 4PR, CAT6/5E, 23AWG; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. ofRoHS Compliant: Yes
Datasheet
Description
U/UTP UNSHLD CABLE, 4PR, CAT6/5E, 23AWG; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U/utp Unshld Cable, 4Pr, Cat6/5E, 23Awg; Cable Shielding Belden - 29AH8920 - Newark, An Avnet Company
Chicago, IL, United States
U/utp Unshld Cable, 4Pr, Cat6/5E, 23Awg; Cable Shielding Belden
29AH8920
U/utp Unshld Cable, 4Pr, Cat6/5E, 23Awg; Cable Shielding Belden 29AH8920
U/UTP UNSHLD CABLE, 4PR, CAT6/5E, 23AWG; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. ofRoHS Compliant: Yes

U/UTP UNSHLD CABLE, 4PR, CAT6/5E, 23AWG; Cable Shielding:Unscreened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH8920
Product Name U/utp Unshld Cable, 4Pr, Cat6/5E, 23Awg; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details