Belden Inc. Multiple Conductor Cables 7957A 0101000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2255-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2255-ND
Multiple Conductor Cables BEL2255-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1041763-7957A 0101000
Cables, Wires - Multiple Conductor Cables 1041763-7957A 0101000
Win Source Part Number: 1041763-7957A 0101000 Category: Cables, Wires>Multiple Conductor Cables Series: DataTuff® Features: Oil Resistant, Rip Cord, UV Resistant Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Pair, Cat5e Usage: Industrial, Network Number of Conductors: 8 (4 Pair Twisted) Standard Package: 1 Ratings: UL Style CMR Shield Material: Aluminum; Copper, Tinned Conductor Strand: Solid Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.330" (8.38mm) Shield Type: Foil, Braid Jacket Color: Black Conductor Insulation: Polyolefin (PO) Shield Coverage: 100%, 70% Temperature Range - Operating: -40°C ~ 75°C Alternative Parts (Cross-Reference): 7957A 01010007957A-010-100 0; 7957A-0101000; 7957A0101000; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL2255 Base Product Number: 7957A

Win Source Part Number: 1041763-7957A 0101000
Category: Cables, Wires>Multiple Conductor Cables
Series: DataTuff®
Features: Oil Resistant, Rip Cord, UV Resistant
Package: Spool
Wire Gauge: 24 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Pair, Cat5e
Usage: Industrial, Network
Number of Conductors: 8 (4 Pair Twisted)
Standard Package: 1
Ratings: UL Style CMR
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: Solid
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.330" (8.38mm)
Shield Type: Foil, Braid
Jacket Color: Black
Conductor Insulation: Polyolefin (PO)
Shield Coverage: 100%, 70%
Temperature Range - Operating: -40°C ~ 75°C
Alternative Parts (Cross-Reference): 7957A 01010007957A-010-1000; 7957A-0101000; 7957A0101000;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL2255
Base Product Number: 7957A

Buy Now
4 Pr #24 Pp Sh Pvc Belden - 24T4275 - Newark, An Avnet Company
Chicago, IL, United States
4 Pr #24 Pp Sh Pvc Belden
24T4275
4 Pr #24 Pp Sh Pvc Belden 24T4275
4 PR #24 PP SH PVC

4 PR #24 PP SH PVC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Cable Assemblies
Product Number BEL2255-ND 1041763-7957A 0101000 24T4275
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables 4 Pr #24 Pp Sh Pvc Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/600-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers