Belden Inc. Composite Cable, 4 Pair/4 Conductor, 24/18Awg, 1000Ft, 300V; Cable Shielding Belden 7951A 3371000

Description
COMPOSITE CABLE, 4 PAIR/4 CONDUCTOR, 24/18AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet
Description
COMPOSITE CABLE, 4 PAIR/4 CONDUCTOR, 24/18AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Cable, 4 Pair/4 Conductor, 24/18Awg, 1000Ft, 300V; Cable Shielding Belden - 30H4379 - Newark, An Avnet Company
Chicago, IL, United States
Composite Cable, 4 Pair/4 Conductor, 24/18Awg, 1000Ft, 300V; Cable Shielding Belden
30H4379
Composite Cable, 4 Pair/4 Conductor, 24/18Awg, 1000Ft, 300V; Cable Shielding Belden 30H4379
COMPOSITE CABLE, 4 PAIR/4 CONDUCTOR, 24/18AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

COMPOSITE CABLE, 4 PAIR/4 CONDUCTOR, 24/18AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4379
Product Name Composite Cable, 4 Pair/4 Conductor, 24/18Awg, 1000Ft, 300V; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details