Belden Inc. Composite Cable, 4 Pair/4 Conductor, 24/16Awg, 500Ft, 300V; Cable Shielding Belden 7950A 337500

Description
COMPOSITE CABLE, 4 PAIR/4 CONDUCTOR, 24/16AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
COMPOSITE CABLE, 4 PAIR/4 CONDUCTOR, 24/16AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Cable, 4 Pair/4 Conductor, 24/16Awg, 500Ft, 300V; Cable Shielding Belden - 30H4378 - Newark, An Avnet Company
Chicago, IL, United States
Composite Cable, 4 Pair/4 Conductor, 24/16Awg, 500Ft, 300V; Cable Shielding Belden
30H4378
Composite Cable, 4 Pair/4 Conductor, 24/16Awg, 500Ft, 300V; Cable Shielding Belden 30H4378
COMPOSITE CABLE, 4 PAIR/4 CONDUCTOR, 24/16AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:- RoHS Compliant: Yes

COMPOSITE CABLE, 4 PAIR/4 CONDUCTOR, 24/16AWG, 500FT, 300V; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4378
Product Name Composite Cable, 4 Pair/4 Conductor, 24/16Awg, 500Ft, 300V; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Cable Assembly - 6011A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
Connecting cable - NEBC-P1W4-K-0.3-N-M12G5 - Festo Corporation
Specs
Cable Length 0.9843 ft (3 dm)
Connector Type 5-pin Square design/angled Plug, straight M12x1
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers
Twisted Pair Cable - 014051-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers