Belden Inc. Multiple Conductor Cables 7939A 0102000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-7939A0102000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-7939A0102000-DS-ND
Multiple Conductor Cables 135-7939A0102000-DS-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 2000.0' (609.6m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 2000.0' (609.6m)

Buy Now Datasheet
Shielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden - 47P0562 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden
47P0562
Shielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden 47P0562
SHIELDED MULTIPAIR CABLE 4PR 1500FT 300V BLACK; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; No. of Pairs:4 Pair; Jacket Color:BlackRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 1500FT 300V BLACK; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; No. of Pairs:4 Pair; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 135-7939A0102000-DS-ND 47P0562
Product Name Multiple Conductor Cables Shielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8100-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers