Belden Inc. Multiple Conductor Cables 7939A 0101000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)
Request a Quote
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 4Pr 1000Ft 300V Black features 24 AWG stranded bare copper conductors arranged in four pairs, with polyolefin insulation and a Beldfoil® shield providing 100% coverage. This cable is designed for industrial applications, supporting data transmission up to 200MHz and is suitable for use in harsh environments, including outdoor settings. The cable jacket is made of industrial-grade sunlight- and oil-resistant PVC, with a nominal wall thickness of 0.030 inches. It operates effectively within a temperature range of -40°C to +75°C and has a maximum recommended pulling tension of 40 lbs. The cable complies with various standards, including CEC/C(UL) Specification: CMR, and is RoHS compliant. It is also suitable for applications such as Industrial Ethernet, Gigabit Ethernet, and various video formats.

Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 4Pr 1000Ft 300V Black features 24 AWG stranded bare copper conductors arranged in four pairs, with polyolefin insulation and a Beldfoil® shield providing 100% coverage. This cable is designed for industrial applications, supporting data transmission up to 200MHz and is suitable for use in harsh environments, including outdoor settings. The cable jacket is made of industrial-grade sunlight- and oil-resistant PVC, with a nominal wall thickness of 0.030 inches. It operates effectively within a temperature range of -40°C to +75°C and has a maximum recommended pulling tension of 40 lbs. The cable complies with various standards, including CEC/C(UL) Specification: CMR, and is RoHS compliant. It is also suitable for applications such as Industrial Ethernet, Gigabit Ethernet, and various video formats.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1555-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1555-1000-ND
Multiple Conductor Cables BEL1555-1000-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1555-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1555-100-ND
Multiple Conductor Cables BEL1555-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1555-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1555-500-ND
Multiple Conductor Cables BEL1555-500-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1555-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1555-50-ND
Multiple Conductor Cables BEL1555-50-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 50.00' (15.24m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 135-7939A0101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-7939A0101000-DS-ND
Multiple Conductor Cables 135-7939A0101000-DS-ND
CABLE CAT5E 8COND 24AWG FOOT

CABLE CAT5E 8COND 24AWG FOOT

Buy Now Datasheet
Shielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden - 76M8744 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden
76M8744
Shielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden 76M8744
SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLACK; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:BlackRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLACK; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Network Cables Cable Assemblies
Product Number BEL1555-1000-ND BEL1555-100-ND BEL1555-500-ND BEL1555-50-ND 135-7939A0101000-DS-ND 76M8744
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Shielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden
Product Category Cable Cable Cable Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/105-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers