Belden Inc. Multiple Conductor Cables 7938A B59500

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2704-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2704-500-ND
Multiple Conductor Cables BEL2704-500-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 4Pr 500Ft 300V Black; Cable Shielding Belden - 58R2677 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 500Ft 300V Black; Cable Shielding Belden
58R2677
Shielded Multipair Cable 4Pr 500Ft 300V Black; Cable Shielding Belden 58R2677
SHIELDED MULTIPAIR CABLE 4PR 500FT 300V BLACK; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 500FT 300V BLACK; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL2704-500-ND 58R2677
Product Name Multiple Conductor Cables Shielded Multipair Cable 4Pr 500Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Length 500 ft (1524 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3057/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers