Belden Inc. Multiple Conductor Cables 7934A 0101000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2242-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2242-ND
Multiple Conductor Cables BEL2242-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
DATATUFF IND ETHERNET, 4PR UNSHLD, SOLID 24AWG, PP LLDPE - 70004596 - Allied Electronics, Inc.
Fort Worth, TX, USA
DATATUFF IND ETHERNET, 4PR UNSHLD, SOLID 24AWG, PP LLDPE
70004596
DATATUFF IND ETHERNET, 4PR UNSHLD, SOLID 24AWG, PP LLDPE 70004596
Multi-Conductor - DataTuff® Waterblocked Enhanced Category 5e 24 AWG Bonded-Pairs solid bare copper conductors, polyolefin insulation, polymer gel waterblocked, sun res LLPE jacket. Sequential marking at two foot intervals.

Multi-Conductor - DataTuff® Waterblocked Enhanced Category 5e 24 AWG Bonded-Pairs solid bare copper conductors, polyolefin insulation, polymer gel waterblocked, sun res LLPE jacket. Sequential marking at two foot intervals.

Supplier's Site
Unshielded Multipair Cable 4 Pr 1000Ft 300V; Cable Shielding Belden - 65K8848 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4 Pr 1000Ft 300V; Cable Shielding Belden
65K8848
Unshielded Multipair Cable 4 Pr 1000Ft 300V; Cable Shielding Belden 65K8848
UNSHIELDED MULTIPAIR CABLE 4 PR 1000FT 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4 PR 1000FT 300V; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Network Cables Cable Assemblies
Product Number BEL2242-ND 70004596 65K8848
Product Name Multiple Conductor Cables DATATUFF IND ETHERNET, 4PR UNSHLD, SOLID 24AWG, PP LLDPE Unshielded Multipair Cable 4 Pr 1000Ft 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6162-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-100/310-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers