Belden Inc. Multiple Conductor Cables 7933A 0101000

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2240-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2240-ND
Multiple Conductor Cables BEL2240-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, Cat5E, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 11K8726 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, Cat5E, 24Awg, 1000Ft, 300V; Cable Shielding Belden
11K8726
Shielded Cable Multipair, 2Pair, Cat5E, 24Awg, 1000Ft, 300V; Cable Shielding Belden 11K8726
SHIELDED CABLE MULTIPAIR, 2PAIR, CAT5E, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, CAT5E, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL2240-ND 11K8726
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, Cat5E, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3033/103-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details