8 (4 Pair) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 100.0' (30.5m)
8 (4 Pair) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 1000.0' (304.8m)
8 (4 Pair) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 50.00' (15.24m)
8 (4 Pair) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 500.0' (152.4m)
CABLE CAT6 8COND 23AWG BLK FOOT
UNSHIELDED CABLE MULTIPAIR, CAT6, 4PAIR, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded
| DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Network Cables | Network Cables | Network Cables | Network Cables | Network Cables | Cable Assemblies |
| Product Number | BEL1021-100-ND | BEL1021-1000-ND | BEL1021-50-ND | BEL1021-500-ND | 135-7931A0101000-DS-ND | 06M3998 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Unshielded Cable Multipair, Cat6, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | Cable | Cable | Cable | Cable | |
| Cable Length | 100 ft (305 dm) | 1000 ft (3048 dm) | 50 ft (152 dm) | 500 ft (1524 dm) | ||
| Number of Conductors | 8 # | 8 # | 8 # | 8 # | 8 # | |
| Rated Temperature | -70 to 150 C (-94 to 302 F) | -70 to 150 C (-94 to 302 F) | -70 to 150 C (-94 to 302 F) | -70 to 150 C (-94 to 302 F) | -70 to 150 C (-94 to 302 F) |