Belden Inc. Unshielded Cable Multipair, 4Pair, 24Awg, 2000Ft, 300V; Cable Shielding Belden 7930A 0102000

Description
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 2000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):610m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 2000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):610m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Cable Multipair, 4Pair, 24Awg, 2000Ft, 300V; Cable Shielding Belden - 11K8725 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 4Pair, 24Awg, 2000Ft, 300V; Cable Shielding Belden
11K8725
Unshielded Cable Multipair, 4Pair, 24Awg, 2000Ft, 300V; Cable Shielding Belden 11K8725
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 2000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):610m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 2000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):610m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11K8725
Product Name Unshielded Cable Multipair, 4Pair, 24Awg, 2000Ft, 300V; Cable Shielding Belden
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details