Belden Inc. Multiple Conductor Cables 7929A 0061000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2232-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2232-ND
Multiple Conductor Cables BEL2232-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable, Cat5E, 4Pair, 24Awg 1000Ft, 300V; Cable Shielding Belden - 58K7998 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, Cat5E, 4Pair, 24Awg 1000Ft, 300V; Cable Shielding Belden
58K7998
Shielded Multipair Cable, Cat5E, 4Pair, 24Awg 1000Ft, 300V; Cable Shielding Belden 58K7998
SHIELDED MULTIPAIR CABLE, CAT5E, 4PAIR, 24AWG 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, CAT5E, 4PAIR, 24AWG 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL2232-ND 58K7998
Product Name Multiple Conductor Cables Shielded Multipair Cable, Cat5E, 4Pair, 24Awg 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers