8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 100.0' (30.5m)
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 50.00' (15.24m)
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)
CABLE CAT5E 8COND 24AWG BLK FOOT
UNSHIELDED CABLE MULTIPAIR, 4PAIR, CAT5E, 24AWG, 1000FT, 300V, BLACK; Cable Shielding:Unshielded
Heavy-Duty Sunlight and Oil-Resistant Jacket, Category 5e DataTuff® Twisted Pair Cable
| DigiKey | DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Network Cables | Network Cables | Network Cables | Network Cables | Cable Assemblies | Network Cables |
| Product Number | BEL1020-500-ND | BEL1020-100-ND | BEL1020-50-ND | BEL1020-1000-ND | 30H4370 | 70004295 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Unshielded Cable Multipair, 4Pair, Cat5E, 24Awg, 1000Ft, 300V, Black; Cable Shielding Belden | Cat 5e twisted pair cable, FEP insulated, Black FEP Jacket, CMP rating |
| Product Category | Cable | Cable | Cable | Cable | Cable | |
| Cable Length | 500 ft (1524 dm) | 100 ft (305 dm) | 50 ft (152 dm) | 1000 ft (3048 dm) | ||
| Number of Conductors | 8 # | 8 # | 8 # | 8 # | ||
| Rated Temperature | -70 to 150 C (-94 to 302 F) | -70 to 150 C (-94 to 302 F) | -70 to 150 C (-94 to 302 F) | -70 to 150 C (-94 to 302 F) | -70 to 150 C (-94 to 302 F) |