Belden Inc. Multiple Conductor Cables 7923A 0102000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 2000.0' (609.6m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2225-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2225-ND
Multiple Conductor Cables BEL2225-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 2000.0' (609.6m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 2000.0' (609.6m)

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden - 87K1518 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden
87K1518
Unshielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden 87K1518
UNSHIELDED MULTIPAIR CABLE 4PR 1500FT 300V BLACK; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1500FT 300V BLACK; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL2225-ND 87K1518
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Length 2000 ft (6096 dm)
Number of Conductors 8 #
Rated Temperature -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
CANopen/DeviceNet cable - 756-1404/060-020 - WAGO
Specs
Application Networking
Product Type M12 plug - free end
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers