Belden Inc. Multiple Conductor Cables 7922A 0102000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 22 AWG 2000.0' (609.6m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 22 AWG 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2222-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2222-ND
Multiple Conductor Cables BEL2222-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 22 AWG 2000.0' (609.6m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 22 AWG 2000.0' (609.6m)

Buy Now Datasheet
Unshielded Cable Multipair, 4Pair, 22Awg, 2000Ft, 300V; Cable Shielding Belden - 11K8724 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 4Pair, 22Awg, 2000Ft, 300V; Cable Shielding Belden
11K8724
Unshielded Cable Multipair, 4Pair, 22Awg, 2000Ft, 300V; Cable Shielding Belden 11K8724
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 22AWG, 2000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):610m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 4PAIR, 22AWG, 2000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):610m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL2222-ND 11K8724
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 4Pair, 22Awg, 2000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 2000 ft (6096 dm)
Number of Conductors 8 #
Rated Temperature -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details