Belden Inc. Multiple Conductor Cables 7922A 0101000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2221-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2221-ND
Multiple Conductor Cables BEL2221-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 22 AWG 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable Multipair, 4Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden - 11K8723 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 4Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden
11K8723
Unshielded Cable Multipair, 4Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden 11K8723
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 4PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL2221-ND 11K8723
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 4Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details