Belden Inc. Multiple Conductor Cables 7921A 0102000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 2000.0' (609.6m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-7921A0102000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-7921A0102000-DS-ND
Multiple Conductor Cables 135-7921A0102000-DS-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 2000.0' (609.6m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 2000.0' (609.6m)

Buy Now Datasheet
Shielded Multipair Cable 4Pr 2000Ft 300V Black; Cable Shielding Belden - 30H4365 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 2000Ft 300V Black; Cable Shielding Belden
30H4365
Shielded Multipair Cable 4Pr 2000Ft 300V Black; Cable Shielding Belden 30H4365
SHIELDED MULTIPAIR CABLE 4PR 2000FT 300V BLACK; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; No. of Pairs:4 Pair; Jacket Color:BlackRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 2000FT 300V BLACK; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; No. of Pairs:4 Pair; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 135-7921A0102000-DS-ND 30H4365
Product Name Multiple Conductor Cables Shielded Multipair Cable 4Pr 2000Ft 300V Black; Cable Shielding Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Ethernet Cable - 1367982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details