Belden Inc. Multiple Conductor Cables 7921A 0061000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2218-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2218-ND
Multiple Conductor Cables BEL2218-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG Foil, Braid 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable, Cat5E, 4Pair, 24Awg 1000Ft, 300V; Cable Shielding Belden - 58K7997 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, Cat5E, 4Pair, 24Awg 1000Ft, 300V; Cable Shielding Belden
58K7997
Shielded Multipair Cable, Cat5E, 4Pair, 24Awg 1000Ft, 300V; Cable Shielding Belden 58K7997
SHIELDED MULTIPAIR CABLE, CAT5E, 4PAIR, 24AWG 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, CAT5E, 4PAIR, 24AWG 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL2218-ND 58K7997
Product Name Multiple Conductor Cables Shielded Multipair Cable, Cat5E, 4Pair, 24Awg 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Modular Cable Assemblies - RJE1Y16A53152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
CANopen/DeviceNet cable - 756-1404/060-100 - WAGO
Specs
Application Networking
Product Type M12 plug - free end
Cable Length 32.81 ft (100 dm)
View Details
2 suppliers