Belden Inc. Multiple Conductor Cables 7919A 0102000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2216-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2216-ND
Multiple Conductor Cables BEL2216-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 2000.0' (609.6m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 2000.0' (609.6m)

Buy Now Datasheet
Shielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden - 30H4363 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden
30H4363
Shielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden 30H4363
SHIELDED MULTIPAIR CABLE 4PR 1500FT 300V BLACK; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 1500FT 300V BLACK; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL2216-ND 30H4363
Product Name Multiple Conductor Cables Shielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN4B7A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/701-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers