Belden Inc. Multiple Conductor Cables 7919A 0101000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1019-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1019-100-ND
Multiple Conductor Cables BEL1019-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1019-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1019-50-ND
Multiple Conductor Cables BEL1019-50-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 50.00' (15.24m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1019-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1019-500-ND
Multiple Conductor Cables BEL1019-500-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1019-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1019-1000-ND
Multiple Conductor Cables BEL1019-1000-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 135-7919A0101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-7919A0101000-DS-ND
Multiple Conductor Cables 135-7919A0101000-DS-ND
CABLE CAT5E 8COND 24AWG FOOT

CABLE CAT5E 8COND 24AWG FOOT

Buy Now Datasheet
INDUSTRIAL ETHERNET, COPPER, UNBONDED, FOIL SHIELDED BLACK PVC JACKET - 70004300 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUSTRIAL ETHERNET, COPPER, UNBONDED, FOIL SHIELDED BLACK PVC JACKET
70004300
INDUSTRIAL ETHERNET, COPPER, UNBONDED, FOIL SHIELDED BLACK PVC JACKET 70004300
Heavy-Duty Sunlight and Oil-Resistant Jacket, Category 5e DataTuff® Twisted Pair Cable Heavy-duty sunlight and oil-resistant jackets Complete Line of Twisted Pair Solutions for the Industrial Ethernet Data Tuff® Twisted Pair are Verified Category 5e Cables, Available in Shielded and Unshielded Designs with Both Bonded Pair and Unbonded Pair Constructions Heavy-Duty, Sunlight and Oil-Resistant Industrial Grade Jackets Are Standard High and Low Temperatures, Gas Resistant

Heavy-Duty Sunlight and Oil-Resistant Jacket, Category 5e DataTuff® Twisted Pair Cable

  • Heavy-duty sunlight and oil-resistant jackets
  • Complete Line of Twisted Pair Solutions for the Industrial Ethernet
  • Data Tuff® Twisted Pair are Verified Category 5e Cables, Available in Shielded and Unshielded Designs with Both Bonded Pair and Unbonded Pair Constructions
  • Heavy-Duty, Sunlight and Oil-Resistant Industrial Grade Jackets Are Standard
  • High and Low Temperatures, Gas Resistant
Supplier's Site
Shielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 30H4362 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
30H4362
Shielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden 30H4362
SHIELDED CABLE MULTIPAIR, CAT5E, 4PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, CAT5E, 4PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Network Cables Cable Assemblies
Product Number BEL1019-100-ND BEL1019-50-ND BEL1019-500-ND BEL1019-1000-ND 70004300 30H4362
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables INDUSTRIAL ETHERNET, COPPER, UNBONDED, FOIL SHIELDED BLACK PVC JACKET Shielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable Cable Cable Cable Cable
Cable Length 100 ft (305 dm) 50 ft (152 dm) 500 ft (1524 dm) 1000 ft (3048 dm)
Number of Conductors 8 # 8 # 8 # 8 #
Rated Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details