Belden Inc. Cable, Coaxial, Rg-6/u, 18Awg, 500Ft, Black; Coaxial Cable Type Belden 7915A 010U500

Description
CABLE, COAXIAL, RG-6/U, 18AWG, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, RG-6/U, 18AWG, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, Rg-6/u, 18Awg, 500Ft, Black; Coaxial Cable Type Belden - 30H4357 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-6/u, 18Awg, 500Ft, Black; Coaxial Cable Type Belden
30H4357
Cable, Coaxial, Rg-6/u, 18Awg, 500Ft, Black; Coaxial Cable Type Belden 30H4357
CABLE, COAXIAL, RG-6/U, 18AWG, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-6/U, 18AWG, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4357
Product Name Cable, Coaxial, Rg-6/u, 18Awg, 500Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details