Belden Inc. Composite Cable 2 Coax/8Pr, 500Ft; Coaxial Cable Type Belden 7914S 000500

Description
COMPOSITE CABLE 2 COAX/8PR, 500FT; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Multi-colored; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COMPOSITE CABLE 2 COAX/8PR, 500FT; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Multi-colored; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Cable 2 Coax/8Pr, 500Ft; Coaxial Cable Type Belden - 30H4355 - Newark, An Avnet Company
Chicago, IL, United States
Composite Cable 2 Coax/8Pr, 500Ft; Coaxial Cable Type Belden
30H4355
Composite Cable 2 Coax/8Pr, 500Ft; Coaxial Cable Type Belden 30H4355
COMPOSITE CABLE 2 COAX/8PR, 500FT; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Multi-colored; Jacket Material:PVC RoHS Compliant: Yes

COMPOSITE CABLE 2 COAX/8PR, 500FT; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Multi-colored; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4355
Product Name Composite Cable 2 Coax/8Pr, 500Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1407620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details