Belden Inc. Composite Cable 2 Coax/8Pr, 1000Ft; Coaxial Cable Type Belden 7914S 0001000

Description
COMPOSITE CABLE 2 COAX/8PR, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Multi-colored; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COMPOSITE CABLE 2 COAX/8PR, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Multi-colored; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Cable 2 Coax/8Pr, 1000Ft; Coaxial Cable Type Belden - 30H4354 - Newark, An Avnet Company
Chicago, IL, United States
Composite Cable 2 Coax/8Pr, 1000Ft; Coaxial Cable Type Belden
30H4354
Composite Cable 2 Coax/8Pr, 1000Ft; Coaxial Cable Type Belden 30H4354
COMPOSITE CABLE 2 COAX/8PR, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Multi-colored; Jacket Material:PVC RoHS Compliant: Yes

COMPOSITE CABLE 2 COAX/8PR, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Multi-colored; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4354
Product Name Composite Cable 2 Coax/8Pr, 1000Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6838A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details