Belden Inc. Composite Cable 2 Coax/8Pr, 500Ft; Coaxial Cable Type Belden 7913S 000500

Description
COMPOSITE CABLE 2 COAX/8PR, 500FT; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Multi-colored; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COMPOSITE CABLE 2 COAX/8PR, 500FT; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Multi-colored; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Cable 2 Coax/8Pr, 500Ft; Coaxial Cable Type Belden - 25H6439 - Newark, An Avnet Company
Chicago, IL, United States
Composite Cable 2 Coax/8Pr, 500Ft; Coaxial Cable Type Belden
25H6439
Composite Cable 2 Coax/8Pr, 500Ft; Coaxial Cable Type Belden 25H6439
COMPOSITE CABLE 2 COAX/8PR, 500FT; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Multi-colored; Jacket Material:PVC RoHS Compliant: Yes

COMPOSITE CABLE 2 COAX/8PR, 500FT; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Multi-colored; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25H6439
Product Name Composite Cable 2 Coax/8Pr, 500Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NG760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 145 C (-67 to 293 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details