Belden Inc. Composite Cable 2 Coax/8Pr, 500Ft, Green; Coaxial Cable Type Belden 7913A 337500

Description
COMPOSITE CABLE 2 COAX/8PR, 500FT, GREEN; Coaxial Cable Type:-; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Green; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COMPOSITE CABLE 2 COAX/8PR, 500FT, GREEN; Coaxial Cable Type:-; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Green; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Cable 2 Coax/8Pr, 500Ft, Green; Coaxial Cable Type Belden - 91C3804 - Newark, An Avnet Company
Chicago, IL, United States
Composite Cable 2 Coax/8Pr, 500Ft, Green; Coaxial Cable Type Belden
91C3804
Composite Cable 2 Coax/8Pr, 500Ft, Green; Coaxial Cable Type Belden 91C3804
COMPOSITE CABLE 2 COAX/8PR, 500FT, GREEN; Coaxial Cable Type:-; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Green; Jacket Material:PVC RoHS Compliant: Yes

COMPOSITE CABLE 2 COAX/8PR, 500FT, GREEN; Coaxial Cable Type:-; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Green; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91C3804
Product Name Composite Cable 2 Coax/8Pr, 500Ft, Green; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SP-1-MM-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-10-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
2 suppliers