Belden Inc. Composite Cable 2 Coax/8Pr, 1000Ft Green; Coaxial Cable Type Belden 7913A 3371000

Description
COMPOSITE CABLE 2 COAX/8PR, 1000FT GREEN; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Green; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COMPOSITE CABLE 2 COAX/8PR, 1000FT GREEN; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Green; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Cable 2 Coax/8Pr, 1000Ft Green; Coaxial Cable Type Belden - 91C3803 - Newark, An Avnet Company
Chicago, IL, United States
Composite Cable 2 Coax/8Pr, 1000Ft Green; Coaxial Cable Type Belden
91C3803
Composite Cable 2 Coax/8Pr, 1000Ft Green; Coaxial Cable Type Belden 91C3803
COMPOSITE CABLE 2 COAX/8PR, 1000FT GREEN; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Green; Jacket Material:PVC RoHS Compliant: Yes

COMPOSITE CABLE 2 COAX/8PR, 1000FT GREEN; Coaxial Cable Type:RG6; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Green; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91C3803
Product Name Composite Cable 2 Coax/8Pr, 1000Ft Green; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-0026G8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NB520 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details