Belden Inc. Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18Awg, 500Ft; Cable Shielding Belden 7912A 337500

Description
SHIELDED COMPOSITE CABLE, 9 CONDUCTOR, 1COAX/4PAIR, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet
Description
SHIELDED COMPOSITE CABLE, 9 CONDUCTOR, 1COAX/4PAIR, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18Awg, 500Ft; Cable Shielding Belden - 30H4352 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18Awg, 500Ft; Cable Shielding Belden
30H4352
Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18Awg, 500Ft; Cable Shielding Belden 30H4352
SHIELDED COMPOSITE CABLE, 9 CONDUCTOR, 1COAX/4PAIR, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 9 CONDUCTOR, 1COAX/4PAIR, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4352
Product Name Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18Awg, 500Ft; Cable Shielding Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details