Belden Inc. Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18/24Awg, 1000Ft; Cable Shielding Belden 7911A N3U1000

Description
SHIELDED COMPOSITE CABLE, 9 CONDUCTOR, 1COAX/4PAIR, 18/24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet
Description
SHIELDED COMPOSITE CABLE, 9 CONDUCTOR, 1COAX/4PAIR, 18/24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18/24Awg, 1000Ft; Cable Shielding Belden - 30H4349 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18/24Awg, 1000Ft; Cable Shielding Belden
30H4349
Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18/24Awg, 1000Ft; Cable Shielding Belden 30H4349
SHIELDED COMPOSITE CABLE, 9 CONDUCTOR, 1COAX/4PAIR, 18/24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 9 CONDUCTOR, 1COAX/4PAIR, 18/24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4349
Product Name Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18/24Awg, 1000Ft; Cable Shielding Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534032 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers