Belden Inc. Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18Awg, 1000Ft; Cable Shielding Belden 7910A N3U1000

Description
SHIELDED COMPOSITE CABLE, 9 CONDUCTOR, 1COAX/4PAIR, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet
Description
SHIELDED COMPOSITE CABLE, 9 CONDUCTOR, 1COAX/4PAIR, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18Awg, 1000Ft; Cable Shielding Belden - 91C3801 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18Awg, 1000Ft; Cable Shielding Belden
91C3801
Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18Awg, 1000Ft; Cable Shielding Belden 91C3801
SHIELDED COMPOSITE CABLE, 9 CONDUCTOR, 1COAX/4PAIR, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 9 CONDUCTOR, 1COAX/4PAIR, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91C3801
Product Name Shielded Composite Cable, 9 Conductor, 1Coax/4Pair, 18Awg, 1000Ft; Cable Shielding Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details