Lumberg Automation - A Belden Brand Circular Cable Assemblies 79047

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 79047-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
79047-ND
Circular Cable Assemblies 79047-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 79047 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
79047
Cable Assemblies - Circular Cable Assemblies 79047
CBL CIRC 4POS FEM TO WIRE 49.2'

CBL CIRC 4POS FEM TO WIRE 49.2'

Supplier's Site
Rkt 4-251/15 M Lumberg Automation - 16AJ8035 - Newark, An Avnet Company
Chicago, IL, United States
Rkt 4-251/15 M Lumberg Automation
16AJ8035
Rkt 4-251/15 M Lumberg Automation 16AJ8035
RKT 4-251/15 M

RKT 4-251/15 M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 79047-ND 79047 16AJ8035
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rkt 4-251/15 M Lumberg Automation
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details