Belden Inc. Multiple Conductor Cables 7900A T5U500

Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 16 AWG, 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 16 AWG, 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2212-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2212-ND
Multiple Conductor Cables BEL2212-ND
4 (2 Pair) Conductor Multi-Pair Cable Gray 16 AWG, 18 AWG 500.0' (152.4m)

4 (2 Pair) Conductor Multi-Pair Cable Gray 16 AWG, 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Cable Multipair, 2Pair, 18/16Awg, 500Ft, 600V; Cable Shielding Belden - 30H4348 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 2Pair, 18/16Awg, 500Ft, 600V; Cable Shielding Belden
30H4348
Unshielded Cable Multipair, 2Pair, 18/16Awg, 500Ft, 600V; Cable Shielding Belden 30H4348
UNSHIELDED CABLE MULTIPAIR, 2PAIR, 18/16AWG, 500FT, 600V; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 2PAIR, 18/16AWG, 500FT, 600V; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2212-ND 30H4348
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 2Pair, 18/16Awg, 500Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers