Belden Inc. Multiple Conductor Cables 7897A T5U2000

Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 15 AWG, 18 AWG Foil, Braid 2000.0' (609.6m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 15 AWG, 18 AWG Foil, Braid 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2209-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2209-ND
Multiple Conductor Cables BEL2209-ND
4 (2 Pair) Conductor Multi-Pair Cable Gray 15 AWG, 18 AWG Foil, Braid 2000.0' (609.6m)

4 (2 Pair) Conductor Multi-Pair Cable Gray 15 AWG, 18 AWG Foil, Braid 2000.0' (609.6m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 1500Ft 600V Gray; Cable Shielding Belden - 91C3799 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1500Ft 600V Gray; Cable Shielding Belden
91C3799
Shielded Multipair Cable 2Pr 1500Ft 600V Gray; Cable Shielding Belden 91C3799
SHIELDED MULTIPAIR CABLE 2PR 1500FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Grey; Voltage Rating:600V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1500FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Grey; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2209-ND 91C3799
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 1500Ft 600V Gray; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 361864 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details