Belden Inc. Multiple Conductor Cables 7897A T5U1000

Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 15 AWG, 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 15 AWG, 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2208-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2208-ND
Multiple Conductor Cables BEL2208-ND
4 (2 Pair) Conductor Multi-Pair Cable Gray 15 AWG, 18 AWG Foil, Braid 1000.0' (304.8m)

4 (2 Pair) Conductor Multi-Pair Cable Gray 15 AWG, 18 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 1000Ft 600V Gray; Cable Shielding Belden - 91C3798 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 600V Gray; Cable Shielding Belden
91C3798
Shielded Multipair Cable 2Pr 1000Ft 600V Gray; Cable Shielding Belden 91C3798
SHIELDED MULTIPAIR CABLE 2PR 1000FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:600V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2208-ND 91C3798
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 1000Ft 600V Gray; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details