Belden Inc. Multiple Conductor Cables 7896A T5U2000

Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 16 AWG, 18 AWG Foil, Braid 2000.0' (609.6m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 16 AWG, 18 AWG Foil, Braid 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2206-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2206-ND
Multiple Conductor Cables BEL2206-ND
4 (2 Pair) Conductor Multi-Pair Cable Gray 16 AWG, 18 AWG Foil, Braid 2000.0' (609.6m)

4 (2 Pair) Conductor Multi-Pair Cable Gray 16 AWG, 18 AWG Foil, Braid 2000.0' (609.6m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 1500Ft 600V Gray; Cable Shielding Belden - 91C3796 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1500Ft 600V Gray; Cable Shielding Belden
91C3796
Shielded Multipair Cable 2Pr 1500Ft 600V Gray; Cable Shielding Belden 91C3796
SHIELDED MULTIPAIR CABLE 2PR 1500FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Grey; Voltage Rating:600V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1500FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Grey; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2206-ND 91C3796
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 1500Ft 600V Gray; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 1368217 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details