Belden Inc. Multiple Conductor Cables 7896A T5U1000

Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 16 AWG, 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 16 AWG, 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2205-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2205-ND
Multiple Conductor Cables BEL2205-ND
4 (2 Pair) Conductor Multi-Pair Cable Gray 16 AWG, 18 AWG Foil, Braid 1000.0' (304.8m)

4 (2 Pair) Conductor Multi-Pair Cable Gray 16 AWG, 18 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 1000Ft 600V Gray; Cable Shielding Belden - 91C3795 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 600V Gray; Cable Shielding Belden
91C3795
Shielded Multipair Cable 2Pr 1000Ft 600V Gray; Cable Shielding Belden 91C3795
SHIELDED MULTIPAIR CABLE 2PR 1000FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:600V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2205-ND 91C3795
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 1000Ft 600V Gray; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ribbon Cable - 1792595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details