Belden Inc. Multiple Conductor Cables 7895A T5U500

Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 18 AWG, 20 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 18 AWG, 20 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2703-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2703-500-ND
Multiple Conductor Cables BEL2703-500-ND
4 (2 Pair) Conductor Multi-Pair Cable Gray 18 AWG, 20 AWG Foil, Braid 500.0' (152.4m)

4 (2 Pair) Conductor Multi-Pair Cable Gray 18 AWG, 20 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 20Awg/18Awg, 500Ft, 600V; Cable Shielding Belden - 30H4346 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 20Awg/18Awg, 500Ft, 600V; Cable Shielding Belden
30H4346
Shielded Cable Multipair, 2Pair, 20Awg/18Awg, 500Ft, 600V; Cable Shielding Belden 30H4346
SHIELDED CABLE MULTIPAIR, 2PAIR, 20AWG/18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 20AWG/18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2703-500-ND 30H4346
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 20Awg/18Awg, 500Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-5M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 107613-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SV-292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Encoder cable - NEBM-M12W8-E-1.5-LE8 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
3 suppliers