SHIELDED MULTIPAIR CABLE 16PR 1000FT BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 29M7267 |
| Product Name | Shielded Multipair Cable 16Pr 1000Ft Black; Cable Shielding Belden |