Belden Inc. Shielded Multipair Cable 12Pr 1000Ft Black; Cable Shielding Belden 7892A Z4B1000

Description
SHIELDED MULTIPAIR CABLE 12PR 1000FT BLACK; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 12PR 1000FT BLACK; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 12Pr 1000Ft Black; Cable Shielding Belden - 29M7265 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12Pr 1000Ft Black; Cable Shielding Belden
29M7265
Shielded Multipair Cable 12Pr 1000Ft Black; Cable Shielding Belden 29M7265
SHIELDED MULTIPAIR CABLE 12PR 1000FT BLACK; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12PR 1000FT BLACK; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29M7265
Product Name Shielded Multipair Cable 12Pr 1000Ft Black; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details